Enhanced Product Digital-To-Analog Converter With Power Down 8-SOIC -55 to 125
12-Bit Dual DAC, SPI, Voltage Out, 8-SOIC Product overview: TLV5618AMDREP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5618AMDREP can be used for catalog matching and distributor lookup.
IC DAC 12BIT 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270507-TLV5618AMDRE
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 2
INL/DNL (LSB): ±2, ±0.5
Family Name: TLV5618
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): WM2618ID; WM2618CD; MAX5721AUA;
Introduction Date: December 16, 2005
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 3us Settling Time, PDSO8
IC DAC 12BIT V-OUT 8SOIC
IC DAC 12BIT SERIAL DUAL 8-SOIC
12 Bit Digital to Analog Converter 2 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5618AMDREP | 701-TLV5618AMDREP | 296-21259-2-ND | 1270507-TLV5618AMDREP | TLV5618AMDREP | TLV5618AMDREP | 815-TLV5618AMDREP | TLV5618AMDREP |
| Product Name | TLV5618A-EP Enhanced Product Digital-To-Analog Converter With Power Down | Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AMDREP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12BIT SERIAL DUAL 8-SOIC | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC8 | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | HiRel Enhanced Product | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 4 LSB |