12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-PDIP -40 to 85
12-Bit Dual DAC, Serial SPI, 2.5us, 2.7-5.5V Product overview: TLV5618AIPE4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5618AIPE4 can be used for catalog matching and distributor lookup.
IC DAC 12BIT 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 371754-TLV5618AIPE4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC DAC 12BIT V-OUT 8DIP
IC DAC 12BIT SERIAL DUAL 8-DIP
12 Bit Digital to Analog Converter 2 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5618AIPE4 | 701-TLV5618AIPE4 | 296-TLV5618AIPE4-ND | 371754-TLV5618AIPE4 | TLV5618AIPE4 | 815-TLV5618AIPE4 | TLV5618AIPE4 |
| Product Name | TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available | Dual 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIPE4 | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12BIT SERIAL DUAL 8-DIP | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | Serial; SPI; Microwire | SPI; SPI | SPI; SPI | Serial | |
| Package Type | PDIP,SOIC | P | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||
| INL | 4 LSB |