12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5618ACPE4 |
| Product Name | TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 4 LSB |