10-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time 8-SOIC -40 to 85
10-Bit Dual DAC, 93kS/s, SPI, 8-SOIC Product overview: TLV5617AIDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5617AIDRG4 can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 055191-TLV5617AIDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.7, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC DAC 10BIT V-OUT 8SOIC
IC DAC 10BIT V-OUT 8SOIC
10 Bit Digital to Analog Converter 2 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5617AIDRG4 | 701-TLV5617AIDRG4 | TLV5617AIDRG4-ND | 055191-TLV5617AIDRG4 | TLV5617AIDRG4 | TLV5617AIDRG4 | TLV5617AIDRG4 |
| Product Name | TLV5617A 10-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time | Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5617AIDRG4 | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB | 0.7000 LSB |