Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments TLV5616IDGK.

Description
Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC4737 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC4737
Resolution (Bits) Texas Instruments 15AC4737
Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 15AC4737
Product Name Resolution (Bits) Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
Data Acquisition Module - STEMlab 125-14 External Clock Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details