IC DAC 12BIT V-OUT 8VSSOP Product overview: TLV5616CDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5616CDGKRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380071-TLV5616CDGKR
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Obsolete
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: TLV561
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Number of D/A Converters: 1
Settling Time: 20µs
Differential Output: No
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V
INL/DNL (LSB): ±1.9, ±0.5
12 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 12BIT V-OUT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-TLV5616CDGKRG4 | 1380071-TLV5616CDGKRG4 | TLV5616CDGKRG4 | TLV5616CDGKRG4 |
| Product Name | 12BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE, 4-WIRE | SPI; SPI | SPI; SPI | |
| Package Type | MSOP | SSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Resolution | 12 bits | 12 bits | ||
| Dissipation | 2.1 milliwatts | |||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |