D/A Converter, 1 Func, Serial Input Loading, 9us Settling Time
Manufacturer: Texas Instruments
Win Source Part Number: 055188-TLV5614IYZR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WCSP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
2.7 V to 5.5V 12-Bit lead-free/green DAC in Bumped-Die (Wafer Chip Scale) Package 16-DSBGA -40 to 85 Product overview: TLV5614IYZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7 V, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.7 V, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5614IYZR can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 16WCSP
IC DAC 12BIT V-OUT 16WCSP
12 Bit Digital to Analog Converter 4 16-WCSP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5614IYZR | 055188-TLV5614IYZR | 701-TLV5614IYZR | TLV5614IYZR | TLV5614IYZR | TLV5614IYZR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5614IYZR | 2.7 V 5.5V Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial | SPI; SPI | SPI; SPI | |||
| Package Type | UFBGA16 | 16-WCSP | DIE | 16-UFBGA, WLCSP | 16-UFBGA, WLCSP | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Settling Time | 20 µs | 20 µs |