The TLV5614CDR is a quadruple 12-bit digital-to-analog converter (DAC) designed for applications requiring precise voltage output. It operates within a supply voltage range of 2.7 V to 5.5 V and features a programmable settling time of either 3 µs or 9 µs, allowing for flexibility in speed versus power consumption. The device supports a 4-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire protocols, facilitating easy integration into various systems. This DAC includes an internal power-on reset and offers low power consumption, with typical values of 8 mW at a 5 V supply and 3.6 mW at a 3 V supply. It also features a rail-to-rail output buffer, enhancing stability and reducing settling time. The TLV5614CDR is characterized for operation from 0°C to 70°C and is available in a 16-terminal SOIC package. It is suitable for applications such as battery-powered test instruments, industrial process controls, and arbitrary waveform generation. However, it is important to note that this part is marked as obsolete.
SERIAL INPUT LOADING, 9us SETTLING TIME, 12-BIT DAC, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16 Product overview: TLV5614CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5614CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109531-TLV5614CDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.5
Family Name: TLV5614
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Alternative Parts (Cross-Reference): AD5694BRUZ; AD5684ARUZ; AD5684BRUZ;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-TLV5614CDR | 1109531-TLV5614CDR | TLV5614CDR-ND | TLV5614CDR | TLV5614CDR | TLV5614CDR |
| Product Name | SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5614CDR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE, 4-WIRE | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 8 milliwatts | |||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |