IC, 10BIT DAC, SMD, 5606, SOIC8; Resolution (Bits):10bit; Sampling Rate:102kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 33AH5080 |
| Product Name | Ic, 10Bit Dac, Smd, 5606, Soic8; Resolution (Bits) Texas Instruments |
| Resolution | 10 bits |