Manufacturer: Texas Instruments
Win Source Part Number: 1270487-TLV5604IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Part Status: Obsolete(EOL)
Resolution: 10
Settling Time: 18μs
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±0.1
Family Name: TLV5604
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AD5306ARU-REEL7; AD5306BRU-REEL7; AD5326ARU;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Communications & Networking
10 Bit Digital to Analog Converter 4 16-SOIC
SERIAL INPUT LOADING, 8.5us SETTLING TIME, 10-BIT DAC, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: TLV5604IDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5604IDR can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 10BIT V-OUT 16SOIC
IC DAC 10BIT V-OUT 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1270487-TLV5604IDR | TLV5604IDR-ND | 701-TLV5604IDR | TLV5604IDR | TLV5604IDR | TLV5604IDR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604IDR | Digital to Analog Converters (DAC) | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI, Serial, 3-WIRE, 4-WIRE | SPI; SPI | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Settling Time | 18 µs | 18 µs | 18 µs |