The TLV5604CPWR is a quadruple 10-bit digital-to-analog converter (DAC) designed for applications requiring voltage output. It operates with a supply voltage range of 2.7 V to 5.5 V and features a programmable settling time of either 3 µs or 9 µs, allowing flexibility in speed and power consumption. The device supports a 4-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire protocols, facilitating easy integration into various systems. This DAC includes internal power-on reset functionality and offers low power consumption, with a power-down mode that reduces current draw to 10 nA. The TLV5604CPWR is suitable for battery-powered applications and industrial process controls, among others. It is available in a 16-terminal TSSOP package and is characterized for operation within a temperature range of 0°C to 70°C. The device also features independent digital and analog supply pins, allowing for optimized performance in mixed-supply environments.
10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown 16-TSSOP 0 to 70
10 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083368-TLV5604CPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 18μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.1
Family Name: TLV5604
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Alternative Parts (Cross-Reference): WM2604IDT; WM2604CDT; AD5317RBRUZ;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
10-Bit Quad DAC, 3us Settling, SPI, 102kS/s, TSSOP Product overview: TLV5604CPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5604CPWR can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 10BIT V-OUT 16TSSOP
IC DAC 10BIT V-OUT 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5604CPWR | TLV5604CPWR-ND | 083368-TLV5604CPWR | 701-TLV5604CPWR | TLV5604CPWR | TLV5604CPWR | TLV5604CPWR |
| Product Name | TLV5604 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CPWR | Quad TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB | 1 LSB |