The TLV5580IPWG4 is an 8-bit analog-to-digital converter (ADC) designed for high-speed data acquisition applications, featuring a maximum sampling rate of 80 MSPS. It operates on a single supply voltage of 3.3 V and is compatible with 3.3 V TTL/CMOS digital I/O levels. The device offers a wide analog input bandwidth of 700 MHz and low power consumption, typically around 165 mW. This ADC includes both internal and adjustable external reference voltages, allowing for flexibility in application design. It supports power-down modes for energy efficiency and has three-state outputs. The TLV5580IPWG4 is packaged in a 28-pin TSSOP format and is suitable for various applications, including digital communications, medical imaging, and graphics processing. It is important to note that this part is classified as obsolete, which may affect availability and support for future projects.
IC ADC 8BIT PIPELINED 28TSSOP Product overview: TLV5580IPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV5580IPWG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797134-TLV5580IPWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 8
Number of Converters: 1
Family Name: TLV5580
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AD9214BRS-RL80; AD9214BRS-RL65; AD9214BRS-RL105; AD9215BRU-105;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
IC ADC 8BIT PIPELINED 28TSSOP
IC ADC 8BIT PIPELINED 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-TLV5580IPWG4 | 797134-TLV5580IPWG4 | TLV5580IPWG4-ND | TLV5580IPWG4 | TLV5580IPWG4 | TLV5580IPWG4 |
| Product Name | 8-bit 8BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV5580IPWG4 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Dissipation | 165 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |