Automotive Catalog 8 Bit, 35 MSPS ADC Single Ch., Low Power 28-TSSOP -40 to 85
8-Bit 35MSPS ADC, Single-Ended, Parallel Interface, 3.6V, TSSOP Product overview: TLV5535IPWRG4Q1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV5535IPWRG4Q1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270485-TLV5535IPWRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: TLV5535
Categories: Integrated Circuits (ICs)
Sampling Rate: 35M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AD9283BRS-RL50; AD9215BCP-65; LTC2237IUH#TR;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO28
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
IC ADC 8BIT PIPELINED 28TSSOP
IC ADC 8BIT PIPELINED 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV5535IPWRG4Q1 | 700-TLV5535IPWRG4Q1 | 1270485-TLV5535IPWRG4Q1 | TLV5535IPWRG4Q1 | TLV5535IPWRG4Q1 | TLV5535IPWRG4Q1 | TLV5535IPWRG4Q1 |
| Product Name | TLV5535-Q1 Automotive Catalog 8 Bit, 35 MSPS ADC Single Ch., Low Power | 8-bit 3.6V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV5535IPWRG4Q1 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | TSSOP | TSSOP | SSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Automotive | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| DNL | 2.4 LSB | ||||||
| INL | 2.4 LSB |