High Output Drive, Low Voltage, Single Operational Amplifier 8-SOIC -40 to 125
2.7MHz Op Amp, 320mA Output, 6V, 1-Ch, 8-SOIC Product overview: TLV4111ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111ID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270442-TLV4111ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Current - Output / Channel: 320mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TLV4111
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
High Output Drive, Low Voltage, Single Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4111ID | 687-TLV4111ID | 296-34489-5-ND | 1270442-TLV4111ID | TLV4111ID | TLV4111ID | TLV4111ID | TLV4111ID | TLV4111ID | 815-TLV4111ID |
| Product Name | TLV4111 High Output Drive, Low Voltage, Single Operational Amplifier | 2.7MHz 320mA 6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111ID | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Output Drive, Low Voltage, Single Operational Amplifier 8-SOIC -40 to 125 | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | 3 volts | |||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | 3.5 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||||
| CMRR | 63 dB |