Single, 200MHz, RRIO, CMOS Operational Amplifier 8-SOIC -40 to 125 Product overview: TLV3541IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV3541IDR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100161-TLV3541IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200 MHz
Amplifier Type: General Purpose
Slew Rate: 150V/µs
Gain Bandwidth Product: 100 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 2 mV
Current - Supply: 5.2mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): OPA356AIDBVR; OPA356AID; TLV3542IDR; NCS2502DR2G; NCS2502DG; EL5171ISZ-T7TLV3541I
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45062-2,TLV3541I
Base Product Number: TLV3541
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single, 200MHz, RRIO, CMOS Operational Amplifier 8-SOIC -40 to 125
OP-AMP, 100MHZ, 150V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-TLV3541IDR | 1100161-TLV3541IDR | 296-45062-2-ND | TLV3541IDR | TLV3541IDR | TLV3541IDR | 27AJ0027 | TLV3541IDR |
| Product Name | 200MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op-Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | ||||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | ||||||
| GBW | 100 MHz | 100 MHz |