Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2 AD8613AKSZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859773-AD8613AKSZ-R2 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859773-AD8613AKSZ-R2 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2 - 859773-AD8613AKSZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2
859773-AD8613AKSZ-R2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2 859773-AD8613AKSZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859773-AD8613AKSZ-R2 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859773-AD8613AKSZ-R2
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859773-AD8613AKSZ-R2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
INA115 Precision Instrumentation Amplifier - INA115BUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
6 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers