Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 133053-LM193AH/NOPB
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC COMP DUAL LOW PWR OFF TO99-8
Analog Comparators Lo Pwr-Offset Vtg Dual Comparator
Comparator General Purpose Open-Collector, Rail-to-Rail TO-99-8
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM193AH/NOPB | 133053-LM193AH/NOPB | LM193AH/NOPB | LM193AH/NOPB | LM193AH/NOPB |
| Product Name | LM193-N Low Power Low Offset Voltage Dual Comparator | Linear - Linear - Comparators - LM193AH/NOPB | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts |