Texas Instruments TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers TLV342IRUGR

Description
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 10-X2QFN -40 to 125
Request a Quote Datasheet
Description
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 10-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers - TLV342IRUGR - Texas Instruments
Dallas, TX, United States
TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers
TLV342IRUGR
TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers TLV342IRUGR
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 10-X2QFN -40 to 125

Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 10-X2QFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24766-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24766-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24766-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24766-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24766-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24766-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24766-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24766-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24766-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Dual 2.3MHz QFN Operational Amplifier IC - 687-TLV342IRUGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.3MHz QFN Operational Amplifier IC
687-TLV342IRUGR
Dual 2.3MHz QFN Operational Amplifier IC 687-TLV342IRUGR
Dual Op Amp, 2.3MHz GBW, Rail-to-Rail CMOS, QFN Product overview: TLV342IRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.3MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.3MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342IRUGR can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.3MHz GBW, Rail-to-Rail CMOS, QFN Product overview: TLV342IRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.3MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.3MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342IRUGR - 900211-TLV342IRUGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342IRUGR
900211-TLV342IRUGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342IRUGR 900211-TLV342IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 900211-TLV342IRUGR Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail 10-X2QFN (2x1.5) Package: 10-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TLV342 Categories: Integrated Circuits (ICs) Case / Package: 10-X2QFN (2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -TLV342IRUGR-NDR, 296-24766-2, TLV342IRUGRG4, TLV342IRUGRG4-ND, -TLV342IRUGRG4-NDR, 296-24766-1, -TLV342IRUGRG4, -296-24766-1-ND, 296-24766-6, TLV342IRUGR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900211-TLV342IRUGR
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Package: 10-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV342
Categories: Integrated Circuits (ICs)
Case / Package: 10-X2QFN (2x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLV342IRUGR-NDR, 296-24766-2, TLV342IRUGRG4, TLV342IRUGRG4-ND, -TLV342IRUGRG4-NDR, 296-24766-1, -TLV342IRUGRG4, -296-24766-1-ND, 296-24766-6, TLV342IRUGR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV342IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV342IRUGR
Integrated Circuits (ICs) - Linear - Amplifiers TLV342IRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV342IRUGR
Operational Amplifiers - Op Amps TLV342IRUGR
Operational Amplifiers - Op Amps Lo-Vltg Rail-to-Rail Output CMOS Op Amp

Operational Amplifiers - Op Amps Lo-Vltg Rail-to-Rail Output CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV342IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV342IRUGR
Instrumentation, OP Amps, Buffer Amps TLV342IRUGR
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342IRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV342IRUGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV342IRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV342IRUGR 296-24766-2-ND 687-TLV342IRUGR 900211-TLV342IRUGR TLV342IRUGR TLV342IRUGR TLV342IRUGR TLV342IRUGR
Product Name TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Dual 2.3MHz QFN Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342IRUGR Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 volts
VOS 4 millivolts 0.3000 millivolts
Quiescent Current (IQ) 150 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
 - CLC406AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
 - CLC428AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers