Texas Instruments TLV342A Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers TLV342AIDRG4

Description
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV342A Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers - TLV342AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV342A Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers
TLV342AIDRG4
TLV342A Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers TLV342AIDRG4
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-SOIC -40 to 125

Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342AIDRG4 - 1109437-TLV342AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342AIDRG4
1109437-TLV342AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342AIDRG4 1109437-TLV342AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109437-TLV342AIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 75μA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 2.3MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109437-TLV342AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 75μA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 2.3MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.3MHz 5.5V SOIC Operational Amplifier IC
687-TLV342AIDRG4
2.3MHz 5.5V SOIC Operational Amplifier IC 687-TLV342AIDRG4
2.3MHz Op Amp, 2-Ch, RRO, 5.5V, 8-SOIC Product overview: TLV342AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342AIDRG4 can be used for catalog matching and distributor lookup.

2.3MHz Op Amp, 2-Ch, RRO, 5.5V, 8-SOIC Product overview: TLV342AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 2.3MHZ RRO 8SOIC - 815-TLV342AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.3MHZ RRO 8SOIC
815-TLV342AIDRG4
IC OPAMP GP 2.3MHZ RRO 8SOIC 815-TLV342AIDRG4
IC OPAMP GP 2.3MHZ RRO 8SOIC

IC OPAMP GP 2.3MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV342AIDRG4 1109437-TLV342AIDRG4 687-TLV342AIDRG4 815-TLV342AIDRG4
Product Name TLV342A Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342AIDRG4 2.3MHz 5.5V SOIC Operational Amplifier IC IC OPAMP GP 2.3MHZ RRO 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts
VOS 1.25 millivolts 0.3000 millivolts
Quiescent Current (IQ) 150 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details