Low-Voltage, Rail-To-Rail Output CMOS Operational Amplifiers with Shutdown 6-SC70 -40 to 125
1-Ch CMOS Op Amp, 2.3MHz GBW, 300uV Vos, Rail-to-Rail Out Product overview: TLV341AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV341AIDCKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109433-TLV341AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 75μA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 2.3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Operational Amplifiers - Op Amps Lo Vltg Rail to Rail Output CMOS Op Amp
IC OPAMP GP 2.3MHZ RRO SC70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV341AIDCKTG4 | 687-TLV341AIDCKTG4 | 1109433-TLV341AIDCKTG4 | TLV341AIDCKTG4-ND | TLV341AIDCKTG4 | TLV341AIDCKTG4 | TLV341AIDCKTG4 | TLV341AIDCKTG4 | 815-TLV341AIDCKTG4 |
| Product Name | TLV341A Low-Voltage, Rail-To-Rail Output CMOS Operational Amplifiers with Shutdown | 2.3MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV341AIDCKTG4 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 2.3MHZ RRO SC70-6 |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | |||||
| VOS | 1.25 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 150 microamps | ||||||||
| CMRR | 50 dB |