Texas Instruments Standard Linear and Logic Interface - CODECs TLV320DAC3203IRGET

Description
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
Datasheet
Description
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - CODECs - TLV320DAC3203IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
TLV320DAC3203IRGET
Interface - CODECs TLV320DAC3203IRGET
Interface - CODECs Ultra Low Pwr Stereo Audio Codec

Interface - CODECs Ultra Low Pwr Stereo Audio Codec

Buy Now Datasheet
Codec, Stereo, 48Ksps, 24Vqfn; Audio Codec Type Texas Instruments - 27AJ0016 - Newark, An Avnet Company
Chicago, IL, United States
Codec, Stereo, 48Ksps, 24Vqfn; Audio Codec Type Texas Instruments
27AJ0016
Codec, Stereo, 48Ksps, 24Vqfn; Audio Codec Type Texas Instruments 27AJ0016
CODEC, STEREO, 48KSPS, 24VQFN; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:24Pins; No. of Input RoHS Compliant: Yes

CODEC, STEREO, 48KSPS, 24VQFN; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:24Pins; No. of Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TLV320DAC3203IRGET 27AJ0016
Product Name Interface - CODECs Codec, Stereo, 48Ksps, 24Vqfn; Audio Codec Type Texas Instruments
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface Transceiver IC - 702-SI3216-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Power Switch ICs - 7532822 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 16 v
Package Type SOIC; Soic
View Details
Interface - CODECs - TP3070V-G - Lingto Electronic Limited
Rochester Electronics
Specs
Technology PCM Audio Interface
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details