The TLV320DAC3100 is a low-power stereo audio DAC with a mono Class-D speaker amplifier, designed for portable audio devices and mobile internet devices. It features a 5-mm × 5-mm 32-pin VQFN package, supports sample rates from 8 kHz to 192 kHz, and integrates a 2.5 W Class-D speaker driver for 4 Ω loads. The device includes a 24-bit stereo DAC with 95 dB SNR, 25 programmable digital audio processing blocks, I2C control, and operates with analog supplies of 2.7 V to 3.6 V, digital core supplies of 1.65 V to 1.95 V, and Class-D supplies of 2.7 V to 5.5 V. It operates over a temperature range of -40 °C to 85 °C.
Low-Power Stereo Audio DAC With Mono Class-D Speaker Amplifier 32-VQFN -40 to 85
Stereo Audio DAC 192ksps 24bit 32-Pin VQFN EP T/R Product overview: TLV320DAC3100IRHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24bit, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC3100IRH
Manufacturer: Texas Instruments
Win Source Part Number: 797125-TLV320DAC3100
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 1.95 V, 2.7 V ~ 3.6 V
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TLV320DAC3100IRHBR; TLV320DAC3100IRHBT;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC3100IRHBT | 768-TLV320DAC3100IRHBT | 797125-TLV320DAC3100IRHBT | TLV320DAC3100IRHBT |
| Product Name | TLV320DAC3100 Low-Power Stereo Audio DAC With Mono Class-D Speaker Amplifier | 24bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC3100IRHBT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | I2C, Serial | DSP, I2S | |
| Package Type | VQFN | VQFN | ||
| Screening Level | Catalog | |||
| Resolution | 32 bits | 24 bits |