Texas Instruments High-Performance Analog CODECS TLV320AIC33IGVX

Description
Interface
Request a Quote
Description
Interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV320AIC33IGVX is a low power stereo audio codec designed for portable audio and telephony applications. It features a compact 7x7mm 48-QFN package and supports a variety of audio input and output configurations, including single-ended and fully differential setups. The codec provides stereo 48-kHz DAC playback with a power consumption as low as 14 mW from a 3.3-V analog supply, making it suitable for battery-operated devices. The device includes an integrated microphone bias, a digitally controlled stereo microphone preamplifier, and automatic gain control (AGC). It supports sampling rates from 8 kHz to 96 kHz for both the audio DAC and ADC, with signal-to-noise ratios of 100 dBA and 92 dBA, respectively. The playback path features programmable volume controls and mix/mux capabilities, while the output drivers can drive various load configurations, including stereo headphones and speakers. The TLV320AIC33IGVX supports multiple digital audio data formats, including I¬=S, left/right-justified, DSP, and TDM modes, and offers a programmable PLL for flexible clock generation. It operates with a range of power supply voltages, making it versatile for different applications. This codec is ideal for engineers looking for a compact, efficient audio solution for their projects.

Datasheet Summary
Powered by GS/AI

The TLV320AIC33IGVX is a low power stereo audio codec designed for portable audio and telephony applications. It features a compact 7x7mm 48-QFN package and supports a variety of audio input and output configurations, including single-ended and fully differential setups. The codec provides stereo 48-kHz DAC playback with a power consumption as low as 14 mW from a 3.3-V analog supply, making it suitable for battery-operated devices. The device includes an integrated microphone bias, a digitally controlled stereo microphone preamplifier, and automatic gain control (AGC). It supports sampling rates from 8 kHz to 96 kHz for both the audio DAC and ADC, with signal-to-noise ratios of 100 dBA and 92 dBA, respectively. The playback path features programmable volume controls and mix/mux capabilities, while the output drivers can drive various load configurations, including stereo headphones and speakers. The TLV320AIC33IGVX supports multiple digital audio data formats, including I¬=S, left/right-justified, DSP, and TDM modes, and offers a programmable PLL for flexible clock generation. It operates with a range of power supply voltages, making it versatile for different applications. This codec is ideal for engineers looking for a compact, efficient audio solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
CODECS - 296-TLV320AIC33IGVXDKR-ND - DigiKey
Thief River Falls, MN, United States
Interface

Interface

Buy Now Datasheet
CODECS - 296-TLV320AIC33IGVXCT-ND - DigiKey
Thief River Falls, MN, United States
Interface

Interface

Buy Now Datasheet
CODECS - 296-TLV320AIC33IGVXTR-ND - DigiKey
Thief River Falls, MN, United States
Interface

Interface

Buy Now Datasheet
CODECS - TLV320AIC33IGVX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b DSP, I²C, I²S, PCM, SPI 80-NFBGA (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b DSP, I²C, I²S, PCM, SPI 80-NFBGA (5x5)

Buy Now Datasheet
LOW-POWER STEREO CODEC WITH 10 I

LOW-POWER STEREO CODEC WITH 10 I

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TLV320AIC33IGVXDKR-ND TLV320AIC33IGVX TLV320AIC33IGVX
Product Name CODECS CODECS CODECS
Device Type Codec Codec Stereo Audio
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 80-VFBGA BGA; 80-VFBGA 80-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901174P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901SA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Hex inverting Schmitt trigger - 74AHC14PW/G400J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Telecom - SI3200-BS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details