Texas Instruments Standard Linear and Logic Audio Codec Type Texas Instruments TLV320AIC23BPWG4.

Description
Audio CODEC Type:Mono; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of Input Channels:3Channels RoHS Compliant: Yes
Description
Audio CODEC Type:Mono; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of Input Channels:3Channels RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Codec Type Texas Instruments - 15AC4723 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec Type Texas Instruments
15AC4723
Audio Codec Type Texas Instruments 15AC4723
Audio CODEC Type:Mono; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of Input Channels:3Channels RoHS Compliant: Yes

Audio CODEC Type:Mono; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of Input Channels:3Channels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC4723
Product Name Audio Codec Type Texas Instruments
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74AHCT374D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
PCM2903C Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) - PCM2903CDBR - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
9 suppliers