Texas Instruments Standard Linear and Logic Audio Codec Type Texas Instruments TLV320AIC14IDBT.

Description
Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TSSOP; No. of Pins:30Pins; No. of Input Channels:3Channels RoHS Compliant: Yes
Description
Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TSSOP; No. of Pins:30Pins; No. of Input Channels:3Channels RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Codec Type Texas Instruments - 15AC4722 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec Type Texas Instruments
15AC4722
Audio Codec Type Texas Instruments 15AC4722
Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TSSOP; No. of Pins:30Pins; No. of Input Channels:3Channels RoHS Compliant: Yes

Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TSSOP; No. of Pins:30Pins; No. of Input Channels:3Channels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC4722
Product Name Audio Codec Type Texas Instruments
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

PCM3002 Low-Power Stereo CODEC with line-out (S/W Control) - PCM3002E/2K - Texas Instruments
Specs
Device Type Codec
Features RoHS
Package Type SSOP
View Details
8 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details