Texas Instruments CD4063B 4-Bit Magnitude Comparators CD4063BMT

Description
4-Bit Magnitude Comparators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Dallas, TX, United States
CD4063B 4-Bit Magnitude Comparators
CD4063BMT
CD4063B 4-Bit Magnitude Comparators CD4063BMT
4-Bit Magnitude Comparators 16-SOIC -55 to 125

4-Bit Magnitude Comparators 16-SOIC -55 to 125

Buy Now Datasheet
Comparators - 296-CD4063BMTCT-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
Comparators - 296-CD4063BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD4063BMT
Logic Comparators CD4063BMT
Logic Comparators 4-Bit Magnitude Comparators

Logic Comparators 4-Bit Magnitude Comparators

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4063BMT
Integrated Circuits (ICs) - Logic - Comparators CD4063BMT
IC COMPARATOR MAG 4BIT 16SOIC

IC COMPARATOR MAG 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD4063BMT 296-CD4063BMTCT-ND CD4063BMT CD4063BMT
Product Name CD4063B 4-Bit Magnitude Comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Supply Voltage 3V; Other; 10 3V ~ 18V 1.8V; Other
Package Type Other; CMOS SOIC
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 119 mA
View Details
Comparators - LM119 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers