Texas Instruments 160kHz 7uA 8V SOIC Operational Amplifier IC TLV27L1IDRG4

Description
Op Amp, 160kHz BW, 500uV Vos, 7uA Is, 8V Vcc, SOIC-8 Product overview: TLV27L1IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 160kHz BW, 500uV Vos, 7uA Is, 8V Vcc, SOIC-8 Product overview: TLV27L1IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160kHz 7uA 8V SOIC Operational Amplifier IC
687-TLV27L1IDRG4
160kHz 7uA 8V SOIC Operational Amplifier IC 687-TLV27L1IDRG4
Op Amp, 160kHz BW, 500uV Vos, 7uA Is, 8V Vcc, SOIC-8 Product overview: TLV27L1IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 160kHz BW, 500uV Vos, 7uA Is, 8V Vcc, SOIC-8 Product overview: TLV27L1IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 7uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 7uA, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDRG4 - 1100153-TLV27L1IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDRG4
1100153-TLV27L1IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDRG4 1100153-TLV27L1IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100153-TLV27L1IDRG4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 8 V Number of Elements: 1 Power Dissipation: 710 mW Bandwidth: 160 kHz Slew Rate: 0.06 V/µs Gain Bandwidth Product: 160 kHz Number of Channels: 1 Number of Pins: 8 Output Current: 400 µA Common Mode Rejection Ratio: 71 dB Input Bias Current: 60 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 7 µA Output Current per Channel: 400 µA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 11 µA Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 1.35 V Power Supply Rejection Ratio (PSRR): 74 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV Nominal Gain Bandwidth Product: 180 kHz Max I/O Voltage: 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100153-TLV27L1IDRG4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 8 V
Number of Elements: 1
Power Dissipation: 710 mW
Bandwidth: 160 kHz
Slew Rate: 0.06 V/µs
Gain Bandwidth Product: 160 kHz
Number of Channels: 1
Number of Pins: 8
Output Current: 400 µA
Common Mode Rejection Ratio: 71 dB
Input Bias Current: 60 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 7 µA
Output Current per Channel: 400 µA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 11 µA
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 1.35 V
Power Supply Rejection Ratio (PSRR): 74 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 5 mV
Nominal Gain Bandwidth Product: 180 kHz
Max I/O Voltage: 5 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLV27L1IDRG4 1100153-TLV27L1IDRG4
Product Name 160kHz 7uA 8V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDRG4
Standards RoHS RoHS
Supply Voltage (VS) 8 volts 8 volts
Slew Rate 0.0600 V/µs 0.0600 V/µs
Bandwidth 0.1600 MHz 0.1600 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Op Amps - 2449757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650KG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details