The TLV27L1 is a micropower operational amplifier from Texas Instruments, featuring a rail-to-rail output and a low supply current of 11 OºA per channel. It operates over a supply voltage range of 2.7 V to 16 V and is capable of a bandwidth of 160 kHz, making it suitable for various low-power applications. The device has an input bias current of only 1 pA and an input noise voltage of 89 nV/,àöHz, which contributes to its high performance in sensitive applications. The TLV27L1 is available in a compact 5-pin SOT-23 package, ideal for space-constrained designs. It is specified for an industrial temperature range of -40¬8C to 125¬8C, ensuring reliability in demanding environments. Applications include portable medical devices, power monitoring, and low-power security systems.
11-uA/Channel, 160kHz, RR-Out Op Amp 8-SOIC -40 to 125
IC OPAMP GP 160KHZ RRO 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV27L1IDG4 | 815-TLV27L1IDG4 |
| Product Name | TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp | IC OPAMP GP 160KHZ RRO 8SOIC |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.7 to 16 volts | |
| VOS | 4.5 millivolts | |
| Quiescent Current (IQ) | 11 microamps | |
| CMRR | 58 dB |