Texas Instruments TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1CDBVRG4

Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp - TLV27L1CDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp
TLV27L1CDBVRG4
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1CDBVRG4
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70

11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVRG4 - 054607-TLV27L1CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVRG4
054607-TLV27L1CDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVRG4 054607-TLV27L1CDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 054607-TLV27L1CDBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 054607-TLV27L1CDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
160kHz SOT-23 Operational Amplifier IC
687-TLV27L1CDBVRG4
160kHz SOT-23 Operational Amplifier IC 687-TLV27L1CDBVRG4
Op Amp GP 160kHz RRO SOT-23-5 Product overview: TLV27L1CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1CDBVRG4 can be used for catalog matching and distributor lookup.

Op Amp GP 160kHz RRO SOT-23-5 Product overview: TLV27L1CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L1CDBVRG4 054607-TLV27L1CDBVRG4 687-TLV27L1CDBVRG4
Product Name TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVRG4 160kHz SOT-23 Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 8 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 11 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details