Texas Instruments TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier TLV2772CDGKG4

Description
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier - TLV2772CDGKG4 - Texas Instruments
Dallas, TX, United States
TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier
TLV2772CDGKG4
TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier TLV2772CDGKG4
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-VSSOP 0 to 70

Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.1MHz 3V Operational Amplifier IC
687-TLV2772CDGKG4
5.1MHz 3V Operational Amplifier IC 687-TLV2772CDGKG4
2-Ch Op Amp, 5.1MHz GBW, RRO, 3V, 8VSSOP Product overview: TLV2772CDGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772CDGKG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 5.1MHz GBW, RRO, 3V, 8VSSOP Product overview: TLV2772CDGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772CDGKG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772CDGKG4 - 1270279-TLV2772CDGKG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772CDGKG4
1270279-TLV2772CDGKG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772CDGKG4 1270279-TLV2772CDGKG4
Manufacturer: Texas Instruments Win Source Part Number: 1270279-TLV2772CDGKG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270279-TLV2772CDGKG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2772CDGKG4 687-TLV2772CDGKG4 1270279-TLV2772CDGKG4
Product Name TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 5.1MHz 3V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772CDGKG4
Standards RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 3 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers