Manufacturer: Analog Devices Inc.
Win Source Part Number: 859753-AD8513AR-REEL
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier 4 Circuit - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 859753-AD8513AR-REEL |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8513AR-REEL |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |