Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270242-TLV2731CDBVR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: TLV2731
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): LMC7101AIM5 TR; LMC7101AYM5; LMC7101BIM5;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Op Amp GP 2MHz RRO SOT23-5 Product overview: TLV2731CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2731CDBVRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2731CDBVRG4 | 1270242-TLV2731CDBVRG4 | 687-TLV2731CDBVRG4 |
| Product Name | TLV2731 Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2731CDBVRG4 | 2MHz SOT23 Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | |
| GBW | 2 MHz | 2 MHz | |
| Slew Rate | 1.25 V/µs | 1.6 V/µs | 1.25 V/µs |
| CMRR | 60 dB |