Texas Instruments TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier TLV2721IDBVRG4

Description
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier - TLV2721IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier
TLV2721IDBVRG4
TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier TLV2721IDBVRG4
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23 -40 to 85

Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
510kHz 10V 110uA SOT-23 Operational Amplifier IC
687-TLV2721IDBVRG4
510kHz 10V 110uA SOT-23 Operational Amplifier IC 687-TLV2721IDBVRG4
1ch Op Amp, 510kHz BW, 1.35-10V, 110uA, SOT-23-5 Product overview: TLV2721IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 10V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 10V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721IDBVRG4 can be used for catalog matching and distributor lookup.

1ch Op Amp, 510kHz BW, 1.35-10V, 110uA, SOT-23-5 Product overview: TLV2721IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 10V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 10V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721IDBVRG4 - 1270239-TLV2721IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721IDBVRG4
1270239-TLV2721IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721IDBVRG4 1270239-TLV2721IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270239-TLV2721IDBVR G4 Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: TLV2721 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 510kHz Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V Alternative Parts (Cross-Reference): TS941IL; LT6202HS5#TRMPBF ; NCS7101SN2T1; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270239-TLV2721IDBVRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV2721
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 0.25 V/μs
GBP - Gain Bandwidth Product: 510kHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): TS941IL; LT6202HS5#TRMPBF ; NCS7101SN2T1;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2721IDBVRG4 687-TLV2721IDBVRG4 1270239-TLV2721IDBVRG4
Product Name TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 510kHz 10V 110uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721IDBVRG4
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts
GBW 0.5100 MHz 0.5100 MHz
Slew Rate 0.1800 V/µs 0.2500 V/µs 0.2500 V/µs
CMRR 70 dB
Unlock Full Specs
to access all available technical data