Texas Instruments TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier TLV2721CDBVTG4

Description
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier - TLV2721CDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier
TLV2721CDBVTG4
TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier TLV2721CDBVTG4
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23

Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
510kHz 5V SOT23 Operational Amplifier IC
687-TLV2721CDBVTG4
510kHz 5V SOT23 Operational Amplifier IC 687-TLV2721CDBVTG4
Opamp GP 510kHz RRO SOT23-5 1Ch 5V Product overview: TLV2721CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 5V, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 5V, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721CDBVTG4 can be used for catalog matching and distributor lookup.

Opamp GP 510kHz RRO SOT23-5 1Ch 5V Product overview: TLV2721CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 5V, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 5V, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721CDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVTG4 - 1109308-TLV2721CDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVTG4
1109308-TLV2721CDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVTG4 1109308-TLV2721CDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109308-TLV2721CDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 110μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 510kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1109308-TLV2721CDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 110μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 510kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
IC OPAMP GP 510KHZ RRO SOT23-5 - 815-TLV2721CDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 510KHZ RRO SOT23-5
815-TLV2721CDBVTG4
IC OPAMP GP 510KHZ RRO SOT23-5 815-TLV2721CDBVTG4
IC OPAMP GP 510KHZ RRO SOT23-5

IC OPAMP GP 510KHZ RRO SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2721CDBVTG4 687-TLV2721CDBVTG4 1109308-TLV2721CDBVTG4 815-TLV2721CDBVTG4
Product Name TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 510kHz 5V SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVTG4 IC OPAMP GP 510KHZ RRO SOT23-5
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 2.7 to 10 volts
GBW 0.5100 MHz 0.5100 MHz
Slew Rate 0.1800 V/µs 0.2500 V/µs 0.2500 V/µs
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC271A Programmable Low-Power Operational Amplifier - TLC271AIDRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts
GBW 1.7 MHz
View Details
3 suppliers
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier - TLC27L1CDR - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts
GBW 0.0850 MHz
View Details
9 suppliers
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier - TLC27M2IDR - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts
GBW 0.5250 MHz
View Details
10 suppliers
TLC2254 Quad Rail-To-Rail uPower Operational Amplifier - TLC2254IDG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 4.4 to 16 volts
GBW 0.2000 MHz
View Details
6 suppliers