Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23 0 to 70
IC OPAMP GP 510kHz RRO SOT23-5 Product overview: TLV2721CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721CDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270238-TLV2721CDBVR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV2721
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 0.25 V/μs
GBP - Gain Bandwidth Product: 510kHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): LT6202HS5#TRMPBF; NCS7101SN2T1; TS9511ILT;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2721CDBVRG4 | 687-TLV2721CDBVRG4 | 1270238-TLV2721CDBVRG4 |
| Product Name | TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier | 510kHz SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVRG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | |
| GBW | 0.5100 MHz | 0.5100 MHz | |
| Slew Rate | 0.1800 V/µs | 0.2500 V/µs | 0.2500 V/µs |
| CMRR | 70 dB |