The TLV2548-EP is a 12-bit, 200-kSPS, low-power analog-to-digital converter with an 8-channel multiplexer and 8xFIFO buffer, designed for defense, aerospace, and medical applications. It operates from a single 3.0-V to 5.5-V supply and features built-in reference and conversion clock, programmable auto-power-down, and SPI/DSP-compatible serial interfaces. The device is packaged in a 20-pin TSSOP (PW) with dimensions of 6.95 mm in thickness, 7.1 mm in width, and 8.0 mm in length per cavity, and is characterized for operation from -55°C to 125°C.
Enhanced Product 2-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch 20-TSSOP -55 to 125
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
12-bit 8-Ch SAR ADC 200ksps Serial TSSOP Product overview: TLV2548MPWREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2548MPWREP can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2548MPWREP | 296-25315-1-ND | 296-25315-2-ND | 296-25315-6-ND | 700-TLV2548MPWREP | TLV2548MPWREP | TLV2548MPWREP | TLV2548MPWREP |
| Product Name | TLV2548-EP Enhanced Product 2-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial (4-Wire, SPI) | SPI; SPI | ||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | HiRel Enhanced Product | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1.2 LSB |