12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2544QDRG4-ND | TLV2544QDRG4 | TLV2544QDRG4 | TLV2544QDRG4 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI, DSP | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |