The TLV2544QD is a 12-bit, 200-kSPS, low-power CMOS analog-to-digital converter with an integrated analog multiplexer and built-in reference, designed for automotive applications. It operates from a single 3-V to 5.5-V supply and features a 4-wire SPI-compatible serial interface. The device is available in a 16-pin SOIC package and is characterized for operation from −40°C to 125°C. It includes software and hardware power-down modes, programmable auto-channel sweep, and a built-in 8× FIFO. The converter achieves a signal-to-noise and distortion ratio of 65 dB and a spurious free dynamic range of 75 dB at 12-kHz input frequency. It supports dual internal reference voltages and an external reference option.
Automotive Catalog 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1321188-TLV2544QD
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13365-5-NDR,296
Base Product Number: TLV2544
RoHS Status: ROHS3 Compliant
12-Bit 4-Ch ADC, 200kS/s, SPI, 3-5.5V, SOIC-D Product overview: TLV2544QD from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2544QD can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2544QD | 1321188-TLV2544QD | 700-TLV2544QD | 296-13365-5-ND | TLV2544QD | TLV2544QD | TLV2544QD |
| Product Name | TLV2544Q Automotive Catalog 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 5.5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | Serial | ||
| Package Type | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | D | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |