The TLV2544CPW is a 12-bit, 200-kSPS, low-power CMOS analog-to-digital converter with an 8-sample FIFO, operating from a single 2.7-V to 5.5-V supply. It features a built-in reference, programmable auto-channel sweep, and SPI/DSP-compatible serial interface with SCLK up to 20 MHz. Power consumption is 1.0 mA at 3.3 V and 1.1 mA at 5.5 V with external reference, with power-down modes delivering 1 µA maximum. The device supports differential and integral nonlinearity errors of ±1 LSB and offers a signal-to-noise and distortion ratio of 70 dB at 12 kHz. It is packaged in a 16-pin TSSOP and characterized for operation from 0°C to 70°C.
12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/4 Ch. 16-TSSOP 0 to 70
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2544CPW | TLV2544CPW | TLV2544CPW-ND | TLV2544CPW | TLV2544CPW |
| Product Name | TLV2544 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/4 Ch. | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |