The TLV2543IDBR is a 12-bit analog-to-digital converter with 11 analog input channels, an on-chip sample-and-hold function, and programmable power-down, output data length, and MSB/LSB-first modes. It operates over a temperature range of -40°C to 85°C and features a serial 3-state output for communication with host processors. The device is packaged in a 20-pin SSOP (DB) and supports differential high-impedance reference inputs for ratiometric conversion. Conversion time is 10 µs over the operating temperature range. Built-in self-test modes and end-of-conversion (EOC) output are included.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable Pwrdn, MSB/LSB First, Built-In Self-Test Mode, 11 Ch. 20-SSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP
12-Bit 66kSPS ADC, 11 Ch, SPI, SSOP Product overview: TLV2543IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2543IDBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270207-TLV2543IDBRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: TLV2543
Categories: Integrated Circuits (ICs)
Sampling Rate: 66k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): TLV2543IDB; TLV2543IDBR; TLV2543INE4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 20SSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2543IDBRG4 | TLV2543IDBRG4-ND | 700-TLV2543IDBRG4 | 1270207-TLV2543IDBRG4 | TLV2543IDBRG4 | TLV2543IDBRG4 | TLV2543IDBRG4 |
| Product Name | TLV2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable Pwrdn, MSB/LSB First, Built-In Self-Test Mode, 11 Ch. | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2543IDBRG4 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP,SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |