Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments TLV2543CDW.

Description
Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes
Description
Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC4707 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC4707
Resolution (Bits) Texas Instruments 15AC4707
Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 15AC4707
Product Name Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details