The TLV2474 is a quad, low-power, rail-to-rail input/output operational amplifier with a gain-bandwidth product of 2.8 MHz, supply current of 600 μA per channel, and shutdown mode consuming 350 nA per channel at 3 V. It operates from 2.7 V to 6 V, provides output drive of up to 35 mA at 500 mV from the rail, and has a typical input offset voltage of 250 μV. The device is available in a 14-pin SOIC package with an operating temperature range of -40°C to +125°C.
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2474IDRG4 |
| Product Name | TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2.2 millivolts |
| Quiescent Current (IQ) | 750 microamps |
| CMRR | 61 dB |