Texas Instruments Dual 2.8MHz 35mA HTSSOP Operational Amplifier IC TLV2473CDGQRG4

Description
2.8MHz Dual Op Amp, 2.2mV Vos, 61dB CMRR, 35mA Out, HTSSOP Product overview: TLV2473CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 35mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 35mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473CDGQRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.8MHz Dual Op Amp, 2.2mV Vos, 61dB CMRR, 35mA Out, HTSSOP Product overview: TLV2473CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 35mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 35mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473CDGQRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.8MHz 35mA HTSSOP Operational Amplifier IC
687-TLV2473CDGQRG4
Dual 2.8MHz 35mA HTSSOP Operational Amplifier IC 687-TLV2473CDGQRG4
2.8MHz Dual Op Amp, 2.2mV Vos, 61dB CMRR, 35mA Out, HTSSOP Product overview: TLV2473CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 35mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 35mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473CDGQRG4 can be used for catalog matching and distributor lookup.

2.8MHz Dual Op Amp, 2.2mV Vos, 61dB CMRR, 35mA Out, HTSSOP Product overview: TLV2473CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 35mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 35mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473CDGQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2473CDGQRG4 - 055113-TLV2473CDGQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2473CDGQRG4
055113-TLV2473CDGQRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2473CDGQRG4 055113-TLV2473CDGQRG4
Manufacturer: Texas Instruments Win Source Part Number: 055113-TLV2473CDGQRG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-PowerPad Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 600μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055113-TLV2473CDGQRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLV2473CDGQRG4 055113-TLV2473CDGQRG4
Product Name Dual 2.8MHz 35mA HTSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2473CDGQRG4
Standards RoHS
Supply Voltage (VS) 3 volts 2.7 to 6 volts
Slew Rate 1.4 V/µs 1.5 V/µs
Bandwidth 2.8 MHz 2.8 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460206QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.7300 milliamps
View Details