The TLV2464 is a quad low-power rail-to-rail input/output operational amplifier designed for portable and low-voltage applications, offering 6.4 MHz gain bandwidth product, 1.6 V/µs slew rate, and 500 µA supply current per channel. It features a micropower shutdown mode consuming 0.3 µA per channel and has an input offset voltage of 150 µV for the A-grade variant. The device operates over a temperature range of -40°C to 125°C and includes rail-to-rail output swing with ±80 mA drive capability. Available in a 14-pin SOIC package, it is suitable for buffering analog-to-digital converters in industrial and automotive systems.
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2464IDRG4 |
| Product Name | TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 575 microamps |
| CMRR | 66 dB |