Dual low-power rail-to-rail input/output operational amplifier with shutdown, available in a 14-pin ceramic dual in-line package (CDIP), operating over a temperature range of -55°C to 125°C, with an input offset voltage of 1500 µV and a supply current of 500 µA per channel, designed for military and high-reliability applications.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2463AMJB |
| Product Name | TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 575 microamps |
| CMRR | 66 dB |
| GBW | 6.4 MHz |