No. of Amplifiers:1 Amplifier; Bandwidth:6.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 15AC0749 |
| Product Name | No. Of Amplifiers Texas Instruments |