The TLV2460 is a single-channel, low-power, rail-to-rail input/output operational amplifier with a shutdown mode, designed for portable applications. It operates from a 2.7 V to 6 V supply, consumes 500 µA per channel, and has a gain bandwidth product of 6.4 MHz and a slew rate of 1.6 V/µs. The input offset voltage is 100 µV, and input noise voltage is 11 nV/√Hz. The device provides ±80 mA output drive capability and allows output swing to the supply rails. In shutdown, supply current drops to 0.3 µA per channel with the output in high impedance. It is available in a 6-pin SOT-23 package. The operational amplifier is specified for industrial and automotive applications over the temperature range of −40°C to 125°C.
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109182-TLV2460IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OPAMP GP 6.4MHz RRO SOT23-6 Product overview: TLV2460IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2460IDBVTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2460IDBVTG4 | 1109182-TLV2460IDBVTG4 | 687-TLV2460IDBVTG4 |
| Product Name | TLV2460 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2460IDBVTG4 | 6.4MHz SOT23 Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts |
| VOS | 2 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 575 microamps | ||
| CMRR | 66 dB |