Texas Instruments TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp TLV2452IDGKG4

Description
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp - TLV2452IDGKG4 - Texas Instruments
Dallas, TX, United States
TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp
TLV2452IDGKG4
TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp TLV2452IDGKG4
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125

Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
220kHz 3V 10mA Operational Amplifier IC
687-TLV2452IDGKG4
220kHz 3V 10mA Operational Amplifier IC 687-TLV2452IDGKG4
2-Ch 220kHz RRO Op Amp, 3V, 10mA, 8VSSOP Product overview: TLV2452IDGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452IDGKG4 can be used for catalog matching and distributor lookup.

2-Ch 220kHz RRO Op Amp, 3V, 10mA, 8VSSOP Product overview: TLV2452IDGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452IDGKG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKG4 - 1270108-TLV2452IDGKG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKG4
1270108-TLV2452IDGKG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKG4 1270108-TLV2452IDGKG4
Manufacturer: Texas Instruments Win Source Part Number: 1270108-TLV2452IDGKG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270108-TLV2452IDGKG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2452IDGKG4 687-TLV2452IDGKG4 1270108-TLV2452IDGKG4
Product Name TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp 220kHz 3V 10mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - INA129A - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402QXA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers