Texas Instruments TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp TLV2451CDRG4

Description
Single Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp - TLV2451CDRG4 - Texas Instruments
Dallas, TX, United States
TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp
TLV2451CDRG4
TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp TLV2451CDRG4
Single Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC 0 to 70

Single Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
220kHz 23uA 3V SOIC Operational Amplifier IC
687-TLV2451CDRG4
220kHz 23uA 3V SOIC Operational Amplifier IC 687-TLV2451CDRG4
1-Ch Rail-to-Rail Op Amp, 220kHz BW, 23uA, 3V, 8-SOIC Product overview: TLV2451CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2451CDRG4 can be used for catalog matching and distributor lookup.

1-Ch Rail-to-Rail Op Amp, 220kHz BW, 23uA, 3V, 8-SOIC Product overview: TLV2451CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2451CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451CDRG4 - 1109155-TLV2451CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451CDRG4
1109155-TLV2451CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451CDRG4 1109155-TLV2451CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109155-TLV2451CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109155-TLV2451CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2451CDRG4 687-TLV2451CDRG4 1109155-TLV2451CDRG4
Product Name TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp 220kHz 23uA 3V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451CDRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 to 6 volts
VOS 1.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 62 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
 - CLC401AJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers