Texas Instruments TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450IDBVRG4

Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown - TLV2450IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown
TLV2450IDBVRG4
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450IDBVRG4
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125

Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450IDBVRG4 - 1109148-TLV2450IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450IDBVRG4
1109148-TLV2450IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450IDBVRG4 1109148-TLV2450IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109148-TLV2450IDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109148-TLV2450IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
220kHz SOT23 Operational Amplifier IC
687-TLV2450IDBVRG4
220kHz SOT23 Operational Amplifier IC 687-TLV2450IDBVRG4
IC Opamp GP 220kHz RRO SOT23-6 Product overview: TLV2450IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450IDBVRG4 can be used for catalog matching and distributor lookup.

IC Opamp GP 220kHz RRO SOT23-6 Product overview: TLV2450IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2450IDBVRG4 1109148-TLV2450IDBVRG4 687-TLV2450IDBVRG4
Product Name TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450IDBVRG4 220kHz SOT23 Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts
VOS 1.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers